Vishay Intertechnology, Inc. RES 10K OHM 1/2W .5% AXIAL CMF5510K000DEEB

Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .5% AXIAL - CMF5510K000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .5% AXIAL
CMF5510K000DEEB
RES 10K OHM 1/2W .5% AXIAL CMF5510K000DEEB
RES 10Kohm 1/2W .5% AXIAL

RES 10Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000DEEB-ND
Through Hole Resistors CMF5510K000DEEB-ND
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K .5% T-9 Eb E3 Vishay - 67P9985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K .5% T-9 Eb E3 Vishay
67P9985
Cmf-55 10K .5% T-9 Eb E3 Vishay 67P9985
CMF-55 10K .5% T-9 EB e3

CMF-55 10K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000DEEB CMF5510K000DEEB-ND 67P9985
Product Name RES 10K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers