Vishay Intertechnology, Inc. RES 10K OHM 1/2W .5% AXIAL CMF5510K000DEBF

Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .5% AXIAL - CMF5510K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .5% AXIAL
CMF5510K000DEBF
RES 10K OHM 1/2W .5% AXIAL CMF5510K000DEBF
RES 10Kohm 1/2W .5% AXIAL

RES 10Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000DEBF-ND
Through Hole Resistors CMF5510K000DEBF-ND
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K .5% T-9 B14 Vishay - 67P9984 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K .5% T-9 B14 Vishay
67P9984
Cmf-55 10K .5% T-9 B14 Vishay 67P9984
CMF-55 10K .5% T-9 B14

CMF-55 10K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000DEBF CMF5510K000DEBF-ND 67P9984
Product Name RES 10K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 10K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details