Vishay Intertechnology, Inc. RES 10K OHM 1/2W .25% AXIAL CMF5510K000CHRE

Description
RES 10Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .25% AXIAL - CMF5510K000CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .25% AXIAL
CMF5510K000CHRE
RES 10K OHM 1/2W .25% AXIAL CMF5510K000CHRE
RES 10Kohm 1/2W .25% AXIAL

RES 10Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000CHRE-ND
Through Hole Resistors CMF5510K000CHRE-ND
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10K .25% T-2 R36 Vishay - 67P9983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K .25% T-2 R36 Vishay
67P9983
Cmf-55 10K .25% T-2 R36 Vishay 67P9983
CMF-55 10K .25% T-2 R36

CMF-55 10K .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000CHRE CMF5510K000CHRE-ND 67P9983
Product Name RES 10K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 10K .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details