Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000CHR6

Description
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000CHR6-ND
Through Hole Resistors CMF5510K000CHR6-ND
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W .25% AXIAL - CMF5510K000CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .25% AXIAL
CMF5510K000CHR6
RES 10K OHM 1/2W .25% AXIAL CMF5510K000CHR6
RES 10Kohm 1/2W .25% AXIAL

RES 10Kohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,100Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 40C7001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
40C7001
Resistor,metal Film,100Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 40C7001
Resistor,Metal Film,100KOhms,250WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,100KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000CHR6-ND CMF5510K000CHR6 40C7001
Product Name Through Hole Resistors RES 10K OHM 1/2W .25% AXIAL Resistor,metal Film,100Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details