Vishay Precision Group Through Hole Resistors CMF5510K000BHEK

Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-4300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4300-ND
Through Hole Resistors 541-4300-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0K OHM 1/2W .1% AXIAL - CMF5510K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W .1% AXIAL
CMF5510K000BHEK
RES 10.0K OHM 1/2W .1% AXIAL CMF5510K000BHEK
RES 10.0Kohm 1/2W .1% AXIAL

RES 10.0Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, ±0.1%; Resistance Vishay - 12P6367 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, ±0.1%; Resistance Vishay
12P6367
Metal Film Resistor, 10Kohm, 500Mw, ±0.1%; Resistance Vishay 12P6367
METAL FILM RESISTOR, 10KOHM, 500mW, ±0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, ±0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4300-ND CMF5510K000BHEK 12P6367
Product Name Through Hole Resistors RES 10.0K OHM 1/2W .1% AXIAL Metal Film Resistor, 10Kohm, 500Mw, ±0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers