Vishay Precision Group 0.5W 250V Resistor CMF5510K000BHEB

Description
10kR 0.1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF5510K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 0.1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF5510K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 53-CMF5510K000BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5510K000BHEB
0.5W 250V Resistor 53-CMF5510K000BHEB
10kR 0.1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF5510K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BHEB can be used for catalog matching and distributor lookup.

10kR 0.1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF5510K000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-4289-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4289-2-ND
Through Hole Resistors 541-4289-2-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4289-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4289-1-ND
Through Hole Resistors 541-4289-1-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0K OHM 1/2W .1% AXIAL - CMF5510K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W .1% AXIAL
CMF5510K000BHEB
RES 10.0K OHM 1/2W .1% AXIAL CMF5510K000BHEB
RES 10.0Kohm 1/2W .1% AXIAL

RES 10.0Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, 0.1%; Resistance Vishay - 26R4031 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 0.1%; Resistance Vishay
26R4031
Metal Film Resistor, 10Kohm, 500Mw, 0.1%; Resistance Vishay 26R4031
METAL FILM RESISTOR, 10KOHM, 500mW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 10Kohm, 500Mw, 0.1%; Resistance Vishay - 67P9975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10Kohm, 500Mw, 0.1%; Resistance Vishay
67P9975
Resistor, Metal Film, 10Kohm, 500Mw, 0.1%; Resistance Vishay 67P9975
RESISTOR, METAL FILM, 10KOHM, 500mW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10KOHM, 500mW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5510K000BHEB 541-4289-2-ND CMF5510K000BHEB 26R4031
Product Name 0.5W 250V Resistor Through Hole Resistors RES 10.0K OHM 1/2W .1% AXIAL Metal Film Resistor, 10Kohm, 500Mw, 0.1%; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details