Vishay Intertechnology, Inc. RES 10K OHM 1/2W 0.1% AXIAL CMF5510K000BHEA

Description
RES 10Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 0.1% AXIAL - CMF5510K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 0.1% AXIAL
CMF5510K000BHEA
RES 10K OHM 1/2W 0.1% AXIAL CMF5510K000BHEA
RES 10Kohm 1/2W 0.1% AXIAL

RES 10Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000BHEA-ND
Through Hole Resistors CMF5510K000BHEA-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K000BHEA CMF5510K000BHEA-ND
Product Name RES 10K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers