Vishay Intertechnology, Inc. RES 10K OHM 1/2W .1% AXIAL CMF5510K000BHBF

Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .1% AXIAL - CMF5510K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .1% AXIAL
CMF5510K000BHBF
RES 10K OHM 1/2W .1% AXIAL CMF5510K000BHBF
RES 10Kohm 1/2W .1% AXIAL

RES 10Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000BHBF-ND
Through Hole Resistors CMF5510K000BHBF-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K000BHBF CMF5510K000BHBF-ND
Product Name RES 10K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details