Vishay Intertechnology, Inc. RES 10K OHM 1/2W .1% AXIAL CMF5510K000BERE

Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .1% AXIAL - CMF5510K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .1% AXIAL
CMF5510K000BERE
RES 10K OHM 1/2W .1% AXIAL CMF5510K000BERE
RES 10Kohm 1/2W .1% AXIAL

RES 10Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000BERE-ND
Through Hole Resistors CMF5510K000BERE-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6979
Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6979
Resistor,Metal Film,10KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000BERE CMF5510K000BERE-ND 40C6979
Product Name RES 10K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers