Vishay Intertechnology, Inc. RES 10K OHM 1/2W .1% AXIAL CMF5510K000BEEK70

Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W .1% AXIAL - CMF5510K000BEEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .1% AXIAL
CMF5510K000BEEK70
RES 10K OHM 1/2W .1% AXIAL CMF5510K000BEEK70
RES 10Kohm 1/2W .1% AXIAL

RES 10Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000BEEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000BEEK70-ND
Through Hole Resistors CMF5510K000BEEK70-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 10K .1% T-9 Ek E3 Vishay - 67P9973 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 10K .1% T-9 Ek E3 Vishay
67P9973
Cmf-55-70 10K .1% T-9 Ek E3 Vishay 67P9973
CMF-55-70 10K .1% T-9 EK e3

CMF-55-70 10K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000BEEK70 CMF5510K000BEEK70-ND 67P9973
Product Name RES 10K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 10K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details