Vishay Precision Group RES 10K OHM 1/2W 0.1% AXIAL CMF5510K000BEEB

Description
RES 10Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 0.1% AXIAL - CMF5510K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 0.1% AXIAL
CMF5510K000BEEB
RES 10K OHM 1/2W 0.1% AXIAL CMF5510K000BEEB
RES 10Kohm 1/2W 0.1% AXIAL

RES 10Kohm 1/2W 0.1% AXIAL

Supplier's Site
2W 250V Resistor - 53-CMF5510K000BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 250V Resistor
53-CMF5510K000BEEB
2W 250V Resistor 53-CMF5510K000BEEB
10kR 0.1% Axial Metal Film Resistor 1/2W 250V Product overview: CMF5510K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEB can be used for catalog matching and distributor lookup.

10kR 0.1% Axial Metal Film Resistor 1/2W 250V Product overview: CMF5510K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10KHBCT-ND
Through Hole Resistors CMF10KHBCT-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10KHBTR-ND
Through Hole Resistors CMF10KHBTR-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374851-CMF5510K000BEEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374851-CMF5510K000BEEB
Resistors - Through Hole Resistors 1374851-CMF5510K000BEEB
Win Source Part Number: 1374851-CMF5510K000B EEB Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF55 HTSUS: 8533.21.0090 Tolerance: ±0.1% Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 10 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374851-CMF5510K000BEEB
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: CMF
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CMF55
HTSUS: 8533.21.0090
Tolerance: ±0.1%
Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8113 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay
83R8113
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay 83R8113
METAL FILM RESISTOR, 10 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 500 MW, 0.1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%; Resistance Vishay - 67P9971 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%; Resistance Vishay
67P9971
Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%; Resistance Vishay 67P9971
METAL FILM RESISTOR, 10 KOHM, 500 MW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 500 MW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF5510K000BEEB 53-CMF5510K000BEEB CMF10KHBCT-ND 1374851-CMF5510K000BEEB 83R8113 67P9971
Product Name RES 10K OHM 1/2W 0.1% AXIAL 2W 250V Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%, Full Reel; Resistance Vishay Metal Film Resistor, 10 Kohm, 500 Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers