Vishay Intertechnology, Inc. RES 10.0K OHM 1/2W .1% AXIAL CMF5510K000BEEA

Description
RES 10.0Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/2W .1% AXIAL - CMF5510K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W .1% AXIAL
CMF5510K000BEEA
RES 10.0K OHM 1/2W .1% AXIAL CMF5510K000BEEA
RES 10.0Kohm 1/2W .1% AXIAL

RES 10.0Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0KHLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHLTR-ND
Through Hole Resistors CMF10.0KHLTR-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0KHLCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHLCT-ND
Through Hole Resistors CMF10.0KHLCT-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 10K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4543
Res, 10K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4543
RES, 10K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000BEEA CMF10.0KHLTR-ND 13AJ4543
Product Name RES 10.0K OHM 1/2W .1% AXIAL Through Hole Resistors Res, 10K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details