10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 25 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF5510K000BEBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEBF can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 10Kohms .1%
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CMF5510K000BEBF-ND | 53-CMF5510K000BEBF | CMF5510K000BEBF |
| Product Name | Through Hole Resistors | Through-Hole 0.5 W 10000 ohm Resistor | Metal Film Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |