Vishay Intertechnology, Inc. Through Hole Resistors CMF55109K76FHEK

Description
109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55109K76FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55109K76FHEK-ND
Through Hole Resistors CMF55109K76FHEK-ND
109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 109.76K OHM 1/2W 1% AXIAL - CMF55109K76FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109.76K OHM 1/2W 1% AXIAL
CMF55109K76FHEK
RES 109.76K OHM 1/2W 1% AXIAL CMF55109K76FHEK
RES 109.76Kohm 1/2W 1% AXIAL

RES 109.76Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 109.76K 1% T-2 Ek E3 Vishay - 68P0419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 109.76K 1% T-2 Ek E3 Vishay
68P0419
Cmf-55 109.76K 1% T-2 Ek E3 Vishay 68P0419
CMF-55 109.76K 1% T-2 EK e3

CMF-55 109.76K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55109K76FHEK-ND CMF55109K76FHEK 68P0419
Product Name Through Hole Resistors RES 109.76K OHM 1/2W 1% AXIAL Cmf-55 109.76K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details