Vishay Intertechnology, Inc. RES 109.76K OHM 1/2W 1% AXIAL CMF55109K76FHBF

Description
RES 109.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 109.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109.76K OHM 1/2W 1% AXIAL - CMF55109K76FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109.76K OHM 1/2W 1% AXIAL
CMF55109K76FHBF
RES 109.76K OHM 1/2W 1% AXIAL CMF55109K76FHBF
RES 109.76Kohm 1/2W 1% AXIAL

RES 109.76Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55109K76FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55109K76FHBF-ND
Through Hole Resistors CMF55109K76FHBF-ND
109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

109.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55109K76FHBF CMF55109K76FHBF-ND
Product Name RES 109.76K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details