Vishay Intertechnology, Inc. Through Hole Resistors CMF55109K64BHEB

Description
109.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
109.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55109K64BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55109K64BHEB-ND
Through Hole Resistors CMF55109K64BHEB-ND
109.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

109.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 109.64K OHM 1/2W 0.1% AXIAL - CMF55109K64BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109.64K OHM 1/2W 0.1% AXIAL
CMF55109K64BHEB
RES 109.64K OHM 1/2W 0.1% AXIAL CMF55109K64BHEB
RES 109.64Kohm 1/2W 0.1% AXIAL

RES 109.64Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 109.64K .1% T-2 Eb E3 Vishay - 68P0414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 109.64K .1% T-2 Eb E3 Vishay
68P0414
Cmf-55 109.64K .1% T-2 Eb E3 Vishay 68P0414
CMF-55 109.64K .1% T-2 EB e3

CMF-55 109.64K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55109K64BHEB-ND CMF55109K64BHEB 68P0414
Product Name Through Hole Resistors RES 109.64K OHM 1/2W 0.1% AXIAL Cmf-55 109.64K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details