Vishay Intertechnology, Inc. Vishay/DaleRES 107 OHM 1% 50PPM 1/2W CMF55107R00FHEB

Description
Vishay/DaleRES 107ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 107ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 107 OHM 1% 50PPM 1/2W - CMF55107R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 107 OHM 1% 50PPM 1/2W
CMF55107R00FHEB
Vishay/DaleRES 107 OHM 1% 50PPM 1/2W CMF55107R00FHEB
Vishay/DaleRES 107ohm 1% 50PPM 1/2W

Vishay/DaleRES 107ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF107HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF107HFTR-ND
Through Hole Resistors CMF107HFTR-ND
107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 107 1% T-2 Eb E3 Vishay - 68P0412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 107 1% T-2 Eb E3 Vishay
68P0412
Cmf-55 107 1% T-2 Eb E3 Vishay 68P0412
CMF-55 107 1% T-2 EB e3

CMF-55 107 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55107R00FHEB CMF107HFTR-ND 68P0412
Product Name Vishay/DaleRES 107 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 107 1% T-2 Eb E3 Vishay
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers