Vishay Intertechnology, Inc. RES 107 OHM 1/2W 1% AXIAL CMF55107R00FEEB

Description
RES 107ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/2W 1% AXIAL - CMF55107R00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/2W 1% AXIAL
CMF55107R00FEEB
RES 107 OHM 1/2W 1% AXIAL CMF55107R00FEEB
RES 107ohm 1/2W 1% AXIAL

RES 107ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55107R00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107R00FEEB-ND
Through Hole Resistors CMF55107R00FEEB-ND
107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55107R00FEEB CMF55107R00FEEB-ND
Product Name RES 107 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers