Vishay Intertechnology, Inc. Through Hole Resistors CMF55107R00DHR6

Description
107 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
107 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55107R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107R00DHR6-ND
Through Hole Resistors CMF55107R00DHR6-ND
107 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 107 OHM 1/2W .5% AXIAL - CMF55107R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/2W .5% AXIAL
CMF55107R00DHR6
RES 107 OHM 1/2W .5% AXIAL CMF55107R00DHR6
RES 107ohm 1/2W .5% AXIAL

RES 107ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,107Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7461
Resistor,metal Film,107Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7461
Resistor,Metal Film,107Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,107Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55107R00DHR6-ND CMF55107R00DHR6 40C7461
Product Name Through Hole Resistors RES 107 OHM 1/2W .5% AXIAL Resistor,metal Film,107Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details