Vishay Intertechnology, Inc. RES 107K OHM 1/2W 1% AXIAL CMF55107K00FKEA

Description
RES 107Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/2W 1% AXIAL - CMF55107K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W 1% AXIAL
CMF55107K00FKEA
RES 107K OHM 1/2W 1% AXIAL CMF55107K00FKEA
RES 107Kohm 1/2W 1% AXIAL

RES 107Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55107K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107K00FKEA-ND
Through Hole Resistors CMF55107K00FKEA-ND
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 107K 1% T-1 Ea E3 Vishay - 48P5957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 107K 1% T-1 Ea E3 Vishay
48P5957
Cmf-55 107K 1% T-1 Ea E3 Vishay 48P5957
CMF-55 107K 1% T-1 EA e3

CMF-55 107K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55107K00FKEA CMF55107K00FKEA-ND 48P5957
Product Name RES 107K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 107K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details