Vishay Intertechnology, Inc. Through Hole Resistors CMF55107K00DHEB

Description
107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55107K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107K00DHEB-ND
Through Hole Resistors CMF55107K00DHEB-ND
107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 107K OHM 1/2W .5% AXIAL - CMF55107K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W .5% AXIAL
CMF55107K00DHEB
RES 107K OHM 1/2W .5% AXIAL CMF55107K00DHEB
RES 107Kohm 1/2W .5% AXIAL

RES 107Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 107K .5% T-2 Eb E3 Vishay - 68P0402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 107K .5% T-2 Eb E3 Vishay
68P0402
Cmf-55 107K .5% T-2 Eb E3 Vishay 68P0402
CMF-55 107K .5% T-2 EB e3

CMF-55 107K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55107K00DHEB-ND CMF55107K00DHEB 68P0402
Product Name Through Hole Resistors RES 107K OHM 1/2W .5% AXIAL Cmf-55 107K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers