Vishay Intertechnology, Inc. RES 107K OHM 1/2W .5% AXIAL CMF55107K00DHEA

Description
RES 107Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/2W .5% AXIAL - CMF55107K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W .5% AXIAL
CMF55107K00DHEA
RES 107K OHM 1/2W .5% AXIAL CMF55107K00DHEA
RES 107Kohm 1/2W .5% AXIAL

RES 107Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55107K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107K00DHEA-ND
Through Hole Resistors CMF55107K00DHEA-ND
107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55107K00DHEA CMF55107K00DHEA-ND
Product Name RES 107K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details