Vishay Intertechnology, Inc. Through Hole Resistors CMF55106K00BHEA

Description
106 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
106 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55106K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55106K00BHEA-ND
Through Hole Resistors CMF55106K00BHEA-ND
106 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

106 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 106K OHM 1/2W .1% AXIAL - CMF55106K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 106K OHM 1/2W .1% AXIAL
CMF55106K00BHEA
RES 106K OHM 1/2W .1% AXIAL CMF55106K00BHEA
RES 106Kohm 1/2W .1% AXIAL

RES 106Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 106K .1% T-2 Ea E3 Vishay - 68P0398 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 106K .1% T-2 Ea E3 Vishay
68P0398
Cmf-55 106K .1% T-2 Ea E3 Vishay 68P0398
CMF-55 106K .1% T-2 EA e3

CMF-55 106K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55106K00BHEA-ND CMF55106K00BHEA 68P0398
Product Name Through Hole Resistors RES 106K OHM 1/2W .1% AXIAL Cmf-55 106K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details