Vishay Intertechnology, Inc. Through Hole Resistors CMF55105R00FHEB

Description
105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF105HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF105HFCT-ND
Through Hole Resistors CMF105HFCT-ND
105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF105HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF105HFTR-ND
Through Hole Resistors CMF105HFTR-ND
105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105 OHM 1/2W 1% AXIAL - CMF55105R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/2W 1% AXIAL
CMF55105R00FHEB
RES 105 OHM 1/2W 1% AXIAL CMF55105R00FHEB
RES 105ohm 1/2W 1% AXIAL

RES 105ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 105 1% T-2 Eb E3 Vishay - 68P0395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 105 1% T-2 Eb E3 Vishay
68P0395
Cmf-55 105 1% T-2 Eb E3 Vishay 68P0395
CMF-55 105 1% T-2 EB e3

CMF-55 105 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF105HFCT-ND CMF55105R00FHEB 68P0395
Product Name Through Hole Resistors RES 105 OHM 1/2W 1% AXIAL Cmf-55 105 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details