Vishay Intertechnology, Inc. Through Hole Resistors CMF55105R00BHBF

Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105R00BHBF-ND
Through Hole Resistors CMF55105R00BHBF-ND
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55105R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55105R00BHBF
Metal Film Resistors - CMF55105R00BHBF
Metal Film Resistors - Through Hole CMF-55 105 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 105 .1% T-2 B14

Supplier's Site
Cmf-55 105 .1% T-2 B14 Vishay - 68P0392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 105 .1% T-2 B14 Vishay
68P0392
Cmf-55 105 .1% T-2 B14 Vishay 68P0392
CMF-55 105 .1% T-2 B14

CMF-55 105 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105R00BHBF-ND CMF55105R00BHBF 68P0392
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 105 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details