Vishay Intertechnology, Inc. Through Hole Resistors CMF55105R00BEEB

Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105R00BEEB-ND
Through Hole Resistors CMF55105R00BEEB-ND
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105 OHM 1/2W .1% AXIAL - CMF55105R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/2W .1% AXIAL
CMF55105R00BEEB
RES 105 OHM 1/2W .1% AXIAL CMF55105R00BEEB
RES 105ohm 1/2W .1% AXIAL

RES 105ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 105 .1% T-9 Eb E3 Vishay - 68P0390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 105 .1% T-9 Eb E3 Vishay
68P0390
Cmf-55 105 .1% T-9 Eb E3 Vishay 68P0390
CMF-55 105 .1% T-9 EB e3

CMF-55 105 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105R00BEEB-ND CMF55105R00BEEB 68P0390
Product Name Through Hole Resistors RES 105 OHM 1/2W .1% AXIAL Cmf-55 105 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details