Vishay Intertechnology, Inc. Through Hole Resistors CMF55105R00BEBF

Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105R00BEBF-ND
Through Hole Resistors CMF55105R00BEBF-ND
105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105 OHM 1/2W .1% AXIAL - CMF55105R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/2W .1% AXIAL
CMF55105R00BEBF
RES 105 OHM 1/2W .1% AXIAL CMF55105R00BEBF
RES 105ohm 1/2W .1% AXIAL

RES 105ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,105Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7441
Resistor,metal Film,105Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7441
Resistor,Metal Film,105Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,105Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105R00BEBF-ND CMF55105R00BEBF 40C7441
Product Name Through Hole Resistors RES 105 OHM 1/2W .1% AXIAL Resistor,metal Film,105Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details