Vishay Intertechnology, Inc. Through Hole Resistors CMF55105K00BHR6

Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BHR6-ND
Through Hole Resistors CMF55105K00BHR6-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105K OHM 1/2W .1% AXIAL - CMF55105K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .1% AXIAL
CMF55105K00BHR6
RES 105K OHM 1/2W .1% AXIAL CMF55105K00BHR6
RES 105Kohm 1/2W .1% AXIAL

RES 105Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7417
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7417
Resistor,Metal Film,1.05MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.05MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00BHR6-ND CMF55105K00BHR6 40C7417
Product Name Through Hole Resistors RES 105K OHM 1/2W .1% AXIAL Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details