Vishay Intertechnology, Inc. RES 105K OHM 1/2W .1% AXIAL CMF55105K00BERE

Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/2W .1% AXIAL - CMF55105K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .1% AXIAL
CMF55105K00BERE
RES 105K OHM 1/2W .1% AXIAL CMF55105K00BERE
RES 105Kohm 1/2W .1% AXIAL

RES 105Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55105K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BERE-ND
Through Hole Resistors CMF55105K00BERE-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55105K00BERE CMF55105K00BERE-ND
Product Name RES 105K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details