Vishay Intertechnology, Inc. Through Hole Resistors CMF55105K00BEEK70

Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105K00BEEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BEEK70-ND
Through Hole Resistors CMF55105K00BEEK70-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55105K00BEEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55105K00BEEK70
Metal Film Resistors - CMF55105K00BEEK70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 105K .1% T-9 Ek E3 Vishay - 68P0367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 105K .1% T-9 Ek E3 Vishay
68P0367
Cmf-55-70 105K .1% T-9 Ek E3 Vishay 68P0367
CMF-55-70 105K .1% T-9 EK e3

CMF-55-70 105K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00BEEK70-ND CMF55105K00BEEK70 68P0367
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 105K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details