Vishay Intertechnology, Inc. RES 105K OHM 1/2W .1% AXIAL CMF55105K00BEEA

Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/2W .1% AXIAL - CMF55105K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .1% AXIAL
CMF55105K00BEEA
RES 105K OHM 1/2W .1% AXIAL CMF55105K00BEEA
RES 105Kohm 1/2W .1% AXIAL

RES 105Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55105K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BEEA-ND
Through Hole Resistors CMF55105K00BEEA-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 105K .1% T-9 Ea E3 Vishay - 68P0363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 105K .1% T-9 Ea E3 Vishay
68P0363
Cmf-55 105K .1% T-9 Ea E3 Vishay 68P0363
CMF-55 105K .1% T-9 EA e3

CMF-55 105K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00BEEA CMF55105K00BEEA-ND 68P0363
Product Name RES 105K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 105K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details