Vishay Intertechnology, Inc. RES 105K OHM 1/2W .1% AXIAL CMF55105K00BEBF70

Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/2W .1% AXIAL - CMF55105K00BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .1% AXIAL
CMF55105K00BEBF70
RES 105K OHM 1/2W .1% AXIAL CMF55105K00BEBF70
RES 105Kohm 1/2W .1% AXIAL

RES 105Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55105K00BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BEBF70-ND
Through Hole Resistors CMF55105K00BEBF70-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 105K .1% T-9 B14 Vishay - 68P0362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 105K .1% T-9 B14 Vishay
68P0362
Cmf-55-70 105K .1% T-9 B14 Vishay 68P0362
CMF-55-70 105K .1% T-9 B14

CMF-55-70 105K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00BEBF70 CMF55105K00BEBF70-ND 68P0362
Product Name RES 105K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 105K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details