Vishay Intertechnology, Inc. Through Hole Resistors CMF55105K00BEBF

Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00BEBF-ND
Through Hole Resistors CMF55105K00BEBF-ND
105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105K OHM 1/2W .1% AXIAL - CMF55105K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .1% AXIAL
CMF55105K00BEBF
RES 105K OHM 1/2W .1% AXIAL CMF55105K00BEBF
RES 105Kohm 1/2W .1% AXIAL

RES 105Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7411
Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7411
Resistor,Metal Film,1.05MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.05MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00BEBF-ND CMF55105K00BEBF 40C7411
Product Name Through Hole Resistors RES 105K OHM 1/2W .1% AXIAL Resistor,metal Film,1.05Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers