Vishay Precision Group Metal Film Resistors - CMF55104R00BER8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55104R00BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55104R00BER8
Metal Film Resistors - CMF55104R00BER8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 104 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C7409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 104 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C7409
Cmf55, 104 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C7409
CMF55, 104 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 104 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55104R00BER8 40C7409
Product Name Metal Film Resistors - Cmf55, 104 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers