Vishay Intertechnology, Inc. Through Hole Resistors CMF55104R00BEEB

Description
104 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
104 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55104R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104R00BEEB-ND
Through Hole Resistors CMF55104R00BEEB-ND
104 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 104 OHM 1/2W .1% AXIAL - CMF55104R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 1/2W .1% AXIAL
CMF55104R00BEEB
RES 104 OHM 1/2W .1% AXIAL CMF55104R00BEEB
RES 104ohm 1/2W .1% AXIAL

RES 104ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 104 .1% T-9 Eb E3 Vishay - 68P0360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 104 .1% T-9 Eb E3 Vishay
68P0360
Cmf-55 104 .1% T-9 Eb E3 Vishay 68P0360
CMF-55 104 .1% T-9 EB e3

CMF-55 104 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104R00BEEB-ND CMF55104R00BEEB 68P0360
Product Name Through Hole Resistors RES 104 OHM 1/2W .1% AXIAL Cmf-55 104 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 104 ohms 104 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers