Vishay Intertechnology, Inc. Through Hole Resistors CMF55104K00DHR6

Description
104 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
104 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55104K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00DHR6-ND
Through Hole Resistors CMF55104K00DHR6-ND
104 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 104K OHM 1/2W .5% AXIAL - CMF55104K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/2W .5% AXIAL
CMF55104K00DHR6
RES 104K OHM 1/2W .5% AXIAL CMF55104K00DHR6
RES 104Kohm 1/2W .5% AXIAL

RES 104Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,104Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,104Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7402
Resistor,metal Film,104Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7402
Resistor,Metal Film,104KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,104KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00DHR6-ND CMF55104K00DHR6 40C7402
Product Name Through Hole Resistors RES 104K OHM 1/2W .5% AXIAL Resistor,metal Film,104Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details