Vishay Intertechnology, Inc. Metal Film Resistors - CMF55104K00BHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55104K00BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55104K00BHRE70
Metal Film Resistors - CMF55104K00BHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55104K00BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BHRE70-ND
Through Hole Resistors CMF55104K00BHRE70-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 104 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C7396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 104 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C7396
Cmf55, 104 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C7396
CMF55, 104 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 104 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BHRE70 CMF55104K00BHRE70-ND 40C7396
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 104 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details