Vishay Intertechnology, Inc. RES 104K OHM 1/2W .1% AXIAL CMF55104K00BHEA70

Description
RES 104Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 104Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104K OHM 1/2W .1% AXIAL - CMF55104K00BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/2W .1% AXIAL
CMF55104K00BHEA70
RES 104K OHM 1/2W .1% AXIAL CMF55104K00BHEA70
RES 104Kohm 1/2W .1% AXIAL

RES 104Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55104K00BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BHEA70-ND
Through Hole Resistors CMF55104K00BHEA70-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 104K .1% T-2 Ea E3 Vishay - 68P0356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 104K .1% T-2 Ea E3 Vishay
68P0356
Cmf-55-70 104K .1% T-2 Ea E3 Vishay 68P0356
CMF-55-70 104K .1% T-2 EA e3

CMF-55-70 104K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BHEA70 CMF55104K00BHEA70-ND 68P0356
Product Name RES 104K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 104K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details