Vishay Intertechnology, Inc. Through Hole Resistors CMF55104K00BEEK

Description
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55104K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BEEK-ND
Through Hole Resistors CMF55104K00BEEK-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 104K OHM 1/2W .1% AXIAL - CMF55104K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/2W .1% AXIAL
CMF55104K00BEEK
RES 104K OHM 1/2W .1% AXIAL CMF55104K00BEEK
RES 104Kohm 1/2W .1% AXIAL

RES 104Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 104K .1% T-9 Ek E3 Vishay - 68P0355 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 104K .1% T-9 Ek E3 Vishay
68P0355
Cmf-55 104K .1% T-9 Ek E3 Vishay 68P0355
CMF-55 104K .1% T-9 EK e3

CMF-55 104K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BEEK-ND CMF55104K00BEEK 68P0355
Product Name Through Hole Resistors RES 104K OHM 1/2W .1% AXIAL Cmf-55 104K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details