Vishay Intertechnology, Inc. RES 104K OHM 1/2W .1% AXIAL CMF55104K00BEEB

Description
RES 104Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 104Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104K OHM 1/2W .1% AXIAL - CMF55104K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/2W .1% AXIAL
CMF55104K00BEEB
RES 104K OHM 1/2W .1% AXIAL CMF55104K00BEEB
RES 104Kohm 1/2W .1% AXIAL

RES 104Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55104K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BEEB-ND
Through Hole Resistors CMF55104K00BEEB-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 104K .1% T-9 Eb E3 Vishay - 68P0354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 104K .1% T-9 Eb E3 Vishay
68P0354
Cmf-55 104K .1% T-9 Eb E3 Vishay 68P0354
CMF-55 104K .1% T-9 EB e3

CMF-55 104K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BEEB CMF55104K00BEEB-ND 68P0354
Product Name RES 104K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 104K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers