Vishay Intertechnology, Inc. RES 102.4 OHM 1/2W 0.1% AXIAL CMF55102R40BHEK

Description
RES 102.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102.4 OHM 1/2W 0.1% AXIAL - CMF55102R40BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102.4 OHM 1/2W 0.1% AXIAL
CMF55102R40BHEK
RES 102.4 OHM 1/2W 0.1% AXIAL CMF55102R40BHEK
RES 102.4ohm 1/2W 0.1% AXIAL

RES 102.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102R40BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R40BHEK-ND
Through Hole Resistors CMF55102R40BHEK-ND
102.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55102R40BHEK CMF55102R40BHEK-ND
Product Name RES 102.4 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers