Vishay Intertechnology, Inc. RES 102.4 OHM 1/2W 0.1% AXIAL CMF55102R40BHBF

Description
RES 102.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102.4 OHM 1/2W 0.1% AXIAL - CMF55102R40BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102.4 OHM 1/2W 0.1% AXIAL
CMF55102R40BHBF
RES 102.4 OHM 1/2W 0.1% AXIAL CMF55102R40BHBF
RES 102.4ohm 1/2W 0.1% AXIAL

RES 102.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102R40BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R40BHBF-ND
Through Hole Resistors CMF55102R40BHBF-ND
102.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 102.4 Ohm, +/0.1 Percent, 50 Ppm Vishay - 40C7390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 102.4 Ohm, +/0.1 Percent, 50 Ppm Vishay
40C7390
Cmf55, 102.4 Ohm, +/0.1 Percent, 50 Ppm Vishay 40C7390
CMF55, 102.4 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 102.4 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R40BHBF CMF55102R40BHBF-ND 40C7390
Product Name RES 102.4 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 102.4 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details