Vishay Intertechnology, Inc. Through Hole Resistors CMF55102R00FKR670

Description
102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55102R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00FKR670-ND
Through Hole Resistors CMF55102R00FKR670-ND
102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102 OHM 1/2W 1% AXIAL - CMF55102R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/2W 1% AXIAL
CMF55102R00FKR670
RES 102 OHM 1/2W 1% AXIAL CMF55102R00FKR670
RES 102ohm 1/2W 1% AXIAL

RES 102ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 102 1% T-1 Re6 Vishay - 68P0349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 102 1% T-1 Re6 Vishay
68P0349
Cmf-55-70 102 1% T-1 Re6 Vishay 68P0349
CMF-55-70 102 1% T-1 RE6

CMF-55-70 102 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00FKR670-ND CMF55102R00FKR670 68P0349
Product Name Through Hole Resistors RES 102 OHM 1/2W 1% AXIAL Cmf-55-70 102 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details