Vishay Intertechnology, Inc. Metal Film Resistors - CMF55102R00DHBF

Description
Metal Film Resistors - Through Hole 102ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 102ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55102R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55102R00DHBF
Metal Film Resistors - CMF55102R00DHBF
Metal Film Resistors - Through Hole 102ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 102ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55102R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00DHBF-ND
Through Hole Resistors CMF55102R00DHBF-ND
102 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,102Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7384
Resistor,metal Film,102Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7384
Resistor,Metal Film,102Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,102Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00DHBF CMF55102R00DHBF-ND 40C7384
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,102Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details