Vishay Intertechnology, Inc. Through Hole Resistors CMF55102R00BHR6

Description
102 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55102R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00BHR6-ND
Through Hole Resistors CMF55102R00BHR6-ND
102 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102 OHM 1/2W .1% AXIAL - CMF55102R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/2W .1% AXIAL
CMF55102R00BHR6
RES 102 OHM 1/2W .1% AXIAL CMF55102R00BHR6
RES 102ohm 1/2W .1% AXIAL

RES 102ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 102 .1% T-2 Re6 Vishay - 68P0340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 102 .1% T-2 Re6 Vishay
68P0340
Cmf-55 102 .1% T-2 Re6 Vishay 68P0340
CMF-55 102 .1% T-2 RE6

CMF-55 102 .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00BHR6-ND CMF55102R00BHR6 68P0340
Product Name Through Hole Resistors RES 102 OHM 1/2W .1% AXIAL Cmf-55 102 .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers