Vishay Intertechnology, Inc. Metal Film Resistors - CMF55102K30BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 102.3Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 102.3Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55102K30BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55102K30BHEB
Metal Film Resistors - CMF55102K30BHEB
Metal Film Resistors - Through Hole 1/4watt 102.3Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 102.3Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF55102K30BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K30BHEB-ND
Through Hole Resistors CMF55102K30BHEB-ND
102.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 102.3K .1% T-2 Eb E3 Vishay - 68P0338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 102.3K .1% T-2 Eb E3 Vishay
68P0338
Cmf-55 102.3K .1% T-2 Eb E3 Vishay 68P0338
CMF-55 102.3K .1% T-2 EB e3

CMF-55 102.3K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102K30BHEB CMF55102K30BHEB-ND 68P0338
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 102.3K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 102300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details