Vishay Intertechnology, Inc. RES 102.3K OHM 1/2W 0.1% AXIAL CMF55102K30BHEA

Description
RES 102.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102.3K OHM 1/2W 0.1% AXIAL - CMF55102K30BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102.3K OHM 1/2W 0.1% AXIAL
CMF55102K30BHEA
RES 102.3K OHM 1/2W 0.1% AXIAL CMF55102K30BHEA
RES 102.3Kohm 1/2W 0.1% AXIAL

RES 102.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102K30BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K30BHEA-ND
Through Hole Resistors CMF55102K30BHEA-ND
102.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 102.3K .1% T-2 Ea E3 Vishay - 68P0337 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 102.3K .1% T-2 Ea E3 Vishay
68P0337
Cmf-55 102.3K .1% T-2 Ea E3 Vishay 68P0337
CMF-55 102.3K .1% T-2 EA e3

CMF-55 102.3K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102K30BHEA CMF55102K30BHEA-ND 68P0337
Product Name RES 102.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 102.3K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details