Vishay Intertechnology, Inc. Through Hole Resistors CMF55102K00FHEK

Description
102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55102K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K00FHEK-ND
Through Hole Resistors CMF55102K00FHEK-ND
102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1/2W 1% AXIAL - CMF55102K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W 1% AXIAL
CMF55102K00FHEK
RES 102K OHM 1/2W 1% AXIAL CMF55102K00FHEK
RES 102Kohm 1/2W 1% AXIAL

RES 102Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 102K 1% T-2 Ek E3 Vishay - 68P0333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 102K 1% T-2 Ek E3 Vishay
68P0333
Cmf-55 102K 1% T-2 Ek E3 Vishay 68P0333
CMF-55 102K 1% T-2 EK e3

CMF-55 102K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102K00FHEK-ND CMF55102K00FHEK 68P0333
Product Name Through Hole Resistors RES 102K OHM 1/2W 1% AXIAL Cmf-55 102K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details