Vishay Intertechnology, Inc. RES 102K OHM 1/2W .5% AXIAL CMF55102K00DHEB

Description
RES 102Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/2W .5% AXIAL - CMF55102K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W .5% AXIAL
CMF55102K00DHEB
RES 102K OHM 1/2W .5% AXIAL CMF55102K00DHEB
RES 102Kohm 1/2W .5% AXIAL

RES 102Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K00DHEB-ND
Through Hole Resistors CMF55102K00DHEB-ND
102 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55102K00DHEB CMF55102K00DHEB-ND
Product Name RES 102K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers