Vishay Intertechnology, Inc. RES 102K OHM 1/2W .1% AXIAL CMF55102K00BERE70

Description
RES 102Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/2W .1% AXIAL - CMF55102K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W .1% AXIAL
CMF55102K00BERE70
RES 102K OHM 1/2W .1% AXIAL CMF55102K00BERE70
RES 102Kohm 1/2W .1% AXIAL

RES 102Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102K00BERE70-ND
Through Hole Resistors CMF55102K00BERE70-ND
102 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 102 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 102 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7356
Cmf55, 102 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7356
CMF55, 102 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 102 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102K00BERE70 CMF55102K00BERE70-ND 40C7356
Product Name RES 102K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 102 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details